EN
  • EN
  • DE

DSA400-1111Q0161KI2TVAO

Part No DSA400-1111Q0161KI2TVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 20QFN / Clock Generator IC 170MHz 1 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Type Clock Generator
PLL Yes
Input Clock
Output LVCMOS
Number of Circuits 1
Frequency - Max 170MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (5x3.2)
Base Product Number DSA400
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1345013-DSA400-1111Q0161KI2TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-1111Q0161KI2TVAO CAD Model

Description

Microchip Technology's DSA400-1111Q0161KI2TVAO Overview

Introducing the DSA400-1111Q0161KI2TVAO, a state-of-the-art product from Microchip Technology, designed to cater to the advanced needs of modern electronics. This precision-engineered component is part of Microchip's commitment to providing high-quality, reliable solutions for the electronics industry.

Key Features

  • High Performance: The DSA400-1111Q0161KI2TVAO is built to deliver exceptional performance and reliability, ensuring that your projects are powered by a component that meets the stringent demands of today’s technological landscape.
  • Durability: Constructed with robust materials, this product is designed to withstand the rigors of everyday use, making it an ideal choice for applications that require longevity and durability.
  • Efficiency: Microchip Technology understands the importance of energy efficiency. The DSA400-1111Q0161KI2TVAO is optimized to consume minimal power, thereby reducing operational costs and environmental impact.
  • Precision: With precise manufacturing and stringent quality control, this component offers unparalleled accuracy, ensuring that your systems function at their highest capability.
  • Compatibility: The DSA400-1111Q0161KI2TVAO is designed to be compatible with a wide range of devices and systems, offering versatility and ease of integration for engineers and developers.

Applications

The versatility of the DSA400-1111Q0161KI2TVAO makes it suitable for a multitude of applications, including:

  • Advanced computing systems
  • High-speed data processing units
  • Communication infrastructure
  • Automotive electronics
  • Industrial control systems

Quality Assurance

Microchip Technology is synonymous with quality, and the DSA400-1111Q0161KI2TVAO is no exception. Each component is subjected to rigorous testing and quality control procedures to ensure that it meets the highest standards of performance and reliability.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, technical documentation, and application notes. Furthermore, Microchip Technology's dedicated support team is available to assist with any queries or technical challenges, providing peace of mind and support throughout the product's lifecycle.

Choose the DSA400-1111Q0161KI2TVAO for your next project and experience the quality and performance that Microchip Technology is known for.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess