EN
  • EN
  • DE

DSA400-3333Q0172KL1VAO

Part No DSA400-3333Q0172KL1VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 156.25MHz
Frequency - Output 2 156.25MHz
Frequency - Output 3 156.25MHz
Frequency - Output 4 156.25MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345173-DSA400-3333Q0172KL1VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0172KL1VAO CAD Model

Description

Product Overview: Microchip Technology's DSA400-3333Q0172KL1VAO

The DSA400-3333Q0172KL1VAO is a high-performance integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a broad range of applications, from automotive systems to industrial automation, consumer electronics, and beyond.

Key Features

  • Robust Design: Engineered to withstand harsh environments, the DSA400-3333Q0172KL1VAO is built to offer reliable performance under extreme conditions, making it suitable for automotive and industrial applications.
  • High Precision: With a focus on precision, this component ensures accurate signal processing, which is critical for applications requiring meticulous control and measurement.
  • Energy Efficiency: Microchip Technology is known for its commitment to energy efficiency, and the DSA400-3333Q0172KL1VAO is no exception. It operates with minimal power consumption, contributing to the overall efficiency of the system it's integrated into.
  • Connectivity: This product offers excellent connectivity options, making it easy to incorporate into various electronic systems and ensuring seamless communication with other components.
  • Longevity: The DSA400-3333Q0172KL1VAO is designed for longevity, ensuring a long operational life and reducing the need for frequent replacements.

Applications

The versatility of the DSA400-3333Q0172KL1VAO allows it to be used in a multitude of applications. It's particularly well-suited for:

  • Automotive control systems where durability and precision are paramount.
  • Industrial automation equipment that requires robust performance and connectivity.
  • Consumer electronics that benefit from the component's energy efficiency and reliability.

Technical Specifications

Microchip Technology has equipped the DSA400-3333Q0172KL1VAO with specifications that ensure it meets the needs of demanding applications. Detailed technical data is available through the product datasheet, which provides in-depth information on electrical characteristics, pin configurations, package details, and more.

Quality Assurance

As with all Microchip products, the DSA400-3333Q0172KL1VAO is manufactured to the highest standards, ensuring that each component meets stringent quality control measures before it reaches the customer. This dedication to quality ensures that the product not only performs to expectations but also contributes to the overall reliability and performance of the end-user's application.

For further information or to request a sample, customers are encouraged to contact Microchip Technology directly or visit their official website.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess