EN
  • EN
  • DE

DSA6011MA3B-002K000VAO

Part No DSA6011MA3B-002K000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 2 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA60XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 2 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6011
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344919-DSA6011MA3B-002K000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6011MA3B-002K000VAO CAD Model

Description

Microchip Technology's DSA6011MA3B-002K000VAO Overview

Microchip Technology's DSA6011MA3B-002K000VAO is a cutting-edge semiconductor device designed to cater to the needs of modern electronic applications. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of industries including automotive, telecommunications, industrial, and consumer electronics.

Key Features

  • High Performance: The DSA6011MA3B-002K000VAO is built to deliver top-notch performance, ensuring that electronic systems function at their optimal level.
  • Robust Design: With a design that emphasizes durability, this product can withstand the rigors of daily use in various environments, making it a reliable choice for demanding applications.
  • Energy Efficiency: Energy consumption is a critical factor in today's electronic devices. This semiconductor is engineered to operate with high efficiency, reducing power usage and heat generation.
  • Integration: The component is designed for easy integration into existing systems, providing a seamless upgrade path for enhancing product capabilities.

Applications

The versatility of the DSA6011MA3B-002K000VAO allows it to be used in a plethora of applications. It is ideal for use in high-speed data processing, advanced communication systems, precision control systems, and any application that demands high reliability and performance.

Quality and Reliability

Microchip Technology is renowned for its rigorous testing and quality control procedures, and the DSA6011MA3B-002K000VAO is no exception. Customers can trust this product to consistently perform to the highest standards and to maintain its functionality over an extended period.

Technical Specifications

  • Brand: Microchip Technology
  • Product Type: Semiconductor
  • Model: DSA6011MA3B-002K000VAO
  • Application: Automotive, Telecommunications, Industrial, Consumer Electronics

In conclusion, the DSA6011MA3B-002K000VAO from Microchip Technology is an exceptional choice for designers and engineers looking for a high-quality semiconductor that provides durability, efficiency, and easy integration. With its robust design and adaptable nature, it stands as a prime example of Microchip's dedication to advancing electronic component technology.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess