EN
  • EN
  • DE

DSA6101JI2B-012.2880VAO

Part No DSA6101JI2B-012.2880VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 12.288 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 12.288 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344906-DSA6101JI2B-012.2880VAO
Ultra Librarian 3D Model Ultra Librarian DSA6101JI2B-012.2880VAO CAD Model

Description

Product Overview: DSA6101JI2B-012.2880VAO

The DSA6101JI2B-012.2880VAO is a precision-engineered electronic component manufactured by Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of frequency control and timing solutions, designed to meet the rigorous demands of modern electronic systems.

Key Features and Specifications:

  • Manufacturer: Microchip Technology
  • Product Category: Timing Solutions - Oscillators
  • Output Type: Voltage Controlled SAW Oscillator (VCSO)
  • Frequency: 12.2880 MHz
  • Package / Case: Industry-standard packaging for ease of integration
  • Supply Voltage: Operates at a nominal voltage for compatibility with a wide range of devices
  • Stability: Offers high stability and precision for critical applications
  • Temperature Range: Designed to operate reliably over a broad temperature range
  • Application: Ideal for use in telecommunications, networking, and other high-performance applications

The DSA6101JI2B-012.2880VAO is tailored for applications that require a stable and precise clock signal. The Voltage Controlled SAW Oscillator (VCSO) technology ensures minimal phase noise and jitter, making it a perfect choice for systems where timing accuracy is paramount, such as high-speed digital networks, data communications, and advanced computing systems.

Microchip Technology's commitment to quality is reflected in the design and manufacturing of the DSA6101JI2B-012.2880VAO. Each component is rigorously tested to ensure it meets the high standards expected by industry professionals. The device's robust construction and high reliability make it suitable for both commercial and industrial applications, ensuring performance even in the most challenging environments.

Integrating the DSA6101JI2B-012.2880VAO into your design will provide a solution that not only enhances system performance but also contributes to the overall efficiency and longevity of your electronic systems. With Microchip's expert support and extensive resources, customers can confidently select this product for their timing solution needs.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official Microchip Technology datasheet and product resources.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess