EN
  • EN
  • DE

DSA6101MA2B-008.0000TVAO

Part No DSA6101MA2B-008.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, LOW / 8 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344518-DSA6101MA2B-008.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6101MA2B-008.0000TVAO CAD Model

Description

The DSA6101MA2B-008.0000TVAO is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, renowned for their advanced and reliable semiconductor products. This particular MCU is part of Microchip's extensive range of embedded technology solutions designed to cater to a wide array of applications across various industries.

Key Features

  • High Performance: At the heart of the DSA6101MA2B-008.0000TVAO is a powerful core that allows for efficient processing and task management, making it suitable for applications requiring quick data handling and real-time operations.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU ensures that devices can maintain optimal functionality while minimizing energy usage, thereby extending the lifespan of battery-powered applications.
  • Robust Security: With integrated security features, the DSA6101MA2B-008.0000TVAO safeguards sensitive data against unauthorized access and potential cyber threats, which is essential for IoT and connected devices.
  • Advanced Connectivity: This MCU supports various communication protocols, enabling seamless integration with other components and systems, and ensuring compatibility with a broad range of peripherals and IoT ecosystems.
  • Flexible Memory Options: Accommodating diverse storage requirements, the device comes with configurable memory, allowing developers to tailor the MCU to the specific needs of their application.

Applications

The versatility of the DSA6101MA2B-008.0000TVAO makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Smart home devices
  • Wearable technology
  • Medical devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology, which offers comprehensive information on the MCU's capabilities, pin configurations, electrical characteristics, and programming instructions.

In summary, the DSA6101MA2B-008.0000TVAO from Microchip Technology is a robust, versatile, and energy-efficient microcontroller that is engineered to meet the demands of modern electronic applications. Its combination of performance, security, and connectivity makes it a top choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess