EN
  • EN
  • DE

DSA6101MA2B-038.4000TVAO

Part No DSA6101MA2B-038.4000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 38.4 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 38.4 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345121-DSA6101MA2B-038.4000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6101MA2B-038.4000TVAO CAD Model

Description

Product Overview: DSA6101MA2B-038.4000TVAO

The DSA6101MA2B-038.4000TVAO is a state-of-the-art oscillator component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to deliver superior performance for a wide range of electronic applications, making it an ideal choice for designers looking for reliability and precision.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 38.4000 MHz, providing a stable and accurate clock signal that is essential for synchronizing electronic systems.
  • Package: It comes in a compact surface-mount package, which allows for efficient use of board space and is suitable for high-density circuit designs.
  • Supply Voltage: The component is designed to work with a supply voltage (Vdd) specified by the 'TVAO' suffix, ensuring compatibility with a range of electronic circuits.
  • Low Jitter: The DSA6101MA2B-038.4000TVAO boasts low phase jitter, minimizing noise in the system and enhancing the performance of high-speed digital signal processing.
  • Temperature Stability: This oscillator maintains its performance across a broad temperature range, ensuring consistent operation under varying environmental conditions.
  • Quality and Reliability: As with all Microchip Technology products, this oscillator is built with a commitment to quality and reliability, providing peace of mind for mission-critical applications.

Applications

The DSA6101MA2B-038.4000TVAO is versatile and can be used in various applications, including but not limited to:

  • Telecommunications equipment
  • Embedded systems
  • Industrial controls
  • Networking hardware
  • Internet of Things (IoT) devices

Why Choose Microchip Technology?

Microchip Technology is renowned for its high-quality semiconductor products and exceptional support. The DSA6101MA2B-038.4000TVAO is backed by Microchip's commitment to innovation and customer satisfaction, ensuring that you receive a product that not only meets but exceeds industry standards.

For detailed specifications, technical documentation, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess