EN
  • EN
  • DE

DSA6111JI2B-032K768VAO

Part No DSA6111JI2B-032K768VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6111
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344895-DSA6111JI2B-032K768VAO
Ultra Librarian 3D Model Ultra Librarian DSA6111JI2B-032K768VAO CAD Model

Description

Product Overview: DSA6111JI2B-032K768VAO

The DSA6111JI2B-032K768VAO is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, a leader in microcontroller and analog semiconductors. This product is designed to meet the demanding requirements of a wide range of embedded applications in the automotive, industrial, consumer, and communication markets.

Key Features:

  • Core: At the heart of the DSA6111JI2B-032K768VAO is a powerful core that ensures efficient processing capabilities. This makes it suitable for complex algorithms and real-time processing tasks.
  • Memory: With 32KB of on-chip flash memory, this MCU offers ample space for program storage. Additionally, it features 768 bytes of volatile RAM for temporary data storage and processing.
  • High Integration: The MCU integrates multiple functionalities to reduce the need for external components, which can save space and cost on the PCB (Printed Circuit Board).
  • Low Power Consumption: Designed with energy efficiency in mind, the DSA6111JI2B-032K768VAO is ideal for battery-powered or energy-sensitive applications.
  • Analog Features: The inclusion of advanced analog features allows for precise sensor signal acquisition and control, which is crucial for many embedded systems.
  • Connectivity: With various communication interfaces, this MCU can easily be integrated into existing systems and support communication with other devices.
  • Robustness: Built to withstand harsh environments, the DSA6111JI2B-032K768VAO operates reliably across a wide temperature range and is resistant to electromagnetic interference.
  • Support and Development Tools: Microchip Technology provides extensive support and a comprehensive suite of development tools to facilitate the design process, from initial development to final product deployment.

Applications:

Thanks to its versatile feature set, the DSA6111JI2B-032K768VAO is suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Portable medical devices
  • Internet of Things (IoT) endpoints

With its robust design and comprehensive features, the DSA6111JI2B-032K768VAO from Microchip Technology stands out as a reliable choice for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess