EN
  • EN
  • DE

DSA612PA3A-01DQVAO

Part No DSA612PA3A-01DQVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA612
Package Bag
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSA612
Standard Package 100
REACH Status REACH Unaffected
Win Source Part Number 1344937-DSA612PA3A-01DQVAO
Ultra Librarian 3D Model Ultra Librarian DSA612PA3A-01DQVAO CAD Model

Description

Product Overview: DSA612PA3A-01DQVAO by Microchip Technology

The DSA612PA3A-01DQVAO is a cutting-edge semiconductor device from the renowned manufacturer Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the high demands of modern electronic applications, providing a blend of performance, power efficiency, and reliability.

Key Features

  • High Performance: The device is built to deliver robust performance for its intended applications, ensuring that systems operate smoothly and efficiently.
  • Low Power Consumption: In line with Microchip's commitment to energy efficiency, the DSA612PA3A-01DQVAO is designed to minimize power usage, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Advanced Technology: Incorporating the latest technological advancements, this product benefits from Microchip's continuous innovation in semiconductor design.
  • Reliability: As with all Microchip products, reliability is a cornerstone. The DSA612PA3A-01DQVAO is built to rigorous standards, ensuring stable operation over its intended lifespan.

Applications

The versatility of the DSA612PA3A-01DQVAO allows it to be used in a wide array of applications. It is particularly suited for high-tech sectors such as:

  • Automotive systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Product Specifications

The DSA612PA3A-01DQVAO is built to the highest specifications to ensure it meets the needs of the most demanding applications. Key specifications include:

  • Robust operating temperature range suitable for various environments
  • Compliance with industry standards for safety and performance
  • Compact form factor for easy integration into a wide range of products

Quality Assurance and Support

Microchip Technology provides comprehensive support and resources for the DSA612PA3A-01DQVAO, including detailed datasheets, technical support, and design tools. Customers can also rely on Microchip's quality assurance processes, which ensure that every product, including the DSA612PA3A-01DQVAO, meets the highest quality standards before it reaches the market.

For designers and engineers looking for a reliable and efficient semiconductor solution, the DSA612PA3A-01DQVAO from Microchip Technology represents a premier choice that stands at the intersection of innovation, performance, and dependability.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess