EN
  • EN
  • DE

DSA612PA3A-01R6VAO

Part No DSA612PA3A-01R6VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-125C SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA612
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 10MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 6mA
Ratings AEC-Q100
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345149-DSA612PA3A-01R6VAO
Ultra Librarian 3D Model Ultra Librarian DSA612PA3A-01R6VAO CAD Model

Description

Product Overview: DSA612PA3A-01R6VAO

The DSA612PA3A-01R6VAO is a state-of-the-art semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic systems, offering a perfect blend of performance, reliability, and efficiency.

Key Features

  • High Performance: The DSA612PA3A-01R6VAO is built to deliver top-tier performance, ensuring that systems operate at their peak capabilities. Its design is optimized for quick response times and high-speed data processing, making it an ideal choice for performance-critical applications.
  • Energy Efficiency: With the growing emphasis on sustainable technology, this device is engineered to consume minimal power, reducing the overall energy footprint of the systems it powers and contributing to longer battery life in portable applications.
  • Robust Reliability: Microchip Technology is known for its commitment to quality, and the DSA612PA3A-01R6VAO is no exception. It is built to withstand harsh conditions and maintain its functionality over an extended lifespan, ensuring that your systems remain operational for longer periods.
  • Advanced Security: In an era where data security is paramount, this product incorporates advanced security features to protect sensitive information from unauthorized access and ensure the integrity of your systems.

Applications

The versatility of the DSA612PA3A-01R6VAO makes it suitable for a wide range of applications. It is particularly well-suited for:

  • High-speed computing systems
  • Advanced communication infrastructure
  • Industrial automation and control systems
  • Automotive electronics
  • Portable and wearable technology

Technical Specifications

The DSA612PA3A-01R6VAO boasts impressive technical specifications that enable it to meet the rigorous demands of contemporary electronic devices. Some of its notable specifications include:

  • Optimized power consumption for energy-sensitive applications
  • Durability under a variety of environmental conditions
  • Compliance with industry standards for security and performance

With the DSA612PA3A-01R6VAO, Microchip Technology once again proves its dedication to innovation and excellence in the semiconductor industry, providing solutions that drive the electronics of tomorrow.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess