EN
  • EN
  • DE

DSA6141HL1B-018.4320VAO

Part No DSA6141HL1B-018.4320VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 18.432 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 18.432 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345194-DSA6141HL1B-018.4320VAO
Ultra Librarian 3D Model Ultra Librarian DSA6141HL1B-018.4320VAO CAD Model

Description

Product Overview: DSA6141HL1B-018.4320VAO

The DSA6141HL1B-018.4320VAO is a high-performance, precision oscillator from the renowned manufacturer, Microchip Technology. This product is designed to meet the rigorous demands of modern electronic applications, providing a stable and reliable clock source that is essential for digital circuits. With its exceptional frequency accuracy and stability, the DSA6141HL1B-018.4320VAO is an ideal choice for applications requiring precise timing, such as telecommunications, networking, and advanced computing systems.

Key Features

  • Frequency: The oscillator operates at a frequency of 18.4320 MHz, which is a common clock rate used in a variety of digital applications.
  • Voltage: It is designed for a supply voltage of 3.3V, ensuring compatibility with low-voltage systems and contributing to overall system power efficiency.
  • Package: The device comes in a hermetically sealed package, which ensures protection against environmental factors such as moisture and dust, thereby enhancing its reliability and longevity.
  • Temperature Stability: The oscillator maintains its performance across a wide temperature range, making it suitable for use in environments with varying temperature conditions.
  • Low Jitter: It features low phase jitter, which is critical for maintaining signal integrity in high-speed communication systems and ensuring minimal data transmission errors.

Applications

The DSA6141HL1B-018.4320VAO is versatile and can be used in a range of applications, including:

  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • High-speed data processing units
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSA6141HL1B-018.4320VAO is no exception. Customers can expect robust performance and dependability from this component. Moreover, Microchip provides excellent technical support and documentation, ensuring that designers can integrate this oscillator into their systems with confidence.

In summary, the DSA6141HL1B-018.4320VAO from Microchip Technology is a top-tier oscillator that offers precision, stability, and reliability for a multitude of electronic applications. Its features make it an indispensable component for systems where timing is crucial.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess