EN
  • EN
  • DE

DSA6301HA1AB-027.0000TVAO

Part No DSA6301HA1AB-027.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM OSC. FOR AUTO., / 27 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6301
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344519-DSA6301HA1AB-027.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6301HA1AB-027.0000TVAO CAD Model

Description

The DSA6301HA1AB-027.0000TVAO is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is designed to cater to a wide range of applications, including industrial, automotive, consumer electronics, and communication systems.

Key Features:

  • Precision Timing: With a frequency of 27.0000 MHz, the DSA6301HA1AB-027.0000TVAO offers precise timing solutions, making it suitable for applications that require accurate clock timing.
  • Stability: The device is known for its stability over a range of temperatures and operating conditions, ensuring reliable performance in diverse environments.
  • Low Power Consumption: Designed with power efficiency in mind, the product is optimal for battery-powered applications and those where power conservation is critical.
  • Compact Form Factor: The small package size allows for integration into space-constrained designs without sacrificing functionality or performance.
  • Quality and Reliability: As with all Microchip products, this device is manufactured to high-quality standards, with rigorous testing to ensure reliability over its lifespan.

Applications:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronic devices
  • Communication infrastructure
  • Internet of Things (IoT) devices

The DSA6301HA1AB-027.0000TVAO from Microchip Technology is not just a component; it's a testament to precision engineering and the commitment to meet the evolving needs of modern electronic systems. With its blend of performance, stability, and efficiency, this product stands out as a superior choice for designers and engineers looking to push the boundaries of what's possible in their applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess