EN
  • EN
  • DE

DSC1001AI2-048.0000T

Part No DSC1001AI2-048.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 48.000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 48MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 1.8 V to 3.3 V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15μA
Win Source Part Number 13663-DSC1001AI2-048.0000T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSC1001AI2-048.0000T CAD Model

Description

The DSC1001AI2-048.0000T is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This cutting-edge device is designed to deliver exceptional stability and reliability for a wide range of applications, including industrial, automotive, and consumer electronics.

At the heart of the DSC1001AI2-048.0000T is Microchip's proprietary MEMS technology which enables the oscillator to operate at a frequency of 48.0000 MHz with an outstanding frequency stability. This technology provides robust resistance to shock, vibration, and temperature variations, making it an ideal choice for challenging environments where traditional quartz-based oscillators may fail.

Key Features:

  • Frequency: 48.0000 MHz, providing a stable clock signal for your critical applications.
  • Supply Voltage: Operates at a nominal supply voltage, ensuring compatibility with a variety of circuit designs.
  • Low Power Consumption: Designed to be energy-efficient, which is crucial for battery-powered and portable devices.
  • Temperature Stability: Excellent performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Packaging: Comes in a compact industry-standard package, facilitating easy integration into existing designs without the need for major layout changes.
  • Long-term Reliability: MEMS technology ensures a long operational lifespan, reducing maintenance and replacement costs.

Applications:

The versatility of the DSC1001AI2-048.0000T allows it to be used in a multitude of applications. It is particularly well-suited for use in microcontroller-based systems, Internet of Things (IoT) devices, portable electronics, and any application where a stable and reliable clock source is paramount. Its robustness also makes it an excellent choice for automotive electronics, industrial control systems, and telecommunications infrastructure.

With its combination of performance, reliability, and Microchip's commitment to quality, the DSC1001AI2-048.0000T is an excellent choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9128 $66.9480
75+ $1.5696 $117.7200
115+ $1.5204 $174.8460
160+ $1.4715 $235.4400
205+ $1.4224 $291.5920
275+ $1.2753 $350.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess