EN
  • EN
  • DE

DSC1001AL1-020.0000T

Part No DSC1001AL1-020.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 20.0000MHZ CMOS SMD  /  20 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DSC1001AL1-020.0000TTR,DSC1001AL1-020.0000TDKR,DSC1001AL1-020.0000TCT
Standard Package 1,000
Win Source Part Number 989790-DSC1001AL1-020.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001AL1-020.0000T CAD Model

Description

The DSC1001AL1-020.0000T is a high-quality, low-jitter MEMS oscillator manufactured by Microchip Technology, a leader in the semiconductor industry. This component is designed to offer a reliable and stable clocking solution for a wide range of electronic applications, including but not limited to telecommunications, computing, and industrial systems.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 20.0000 MHz, ensuring accurate timing for critical applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications.
  • Stability: The DSC1001AL1-020.0000T offers excellent frequency stability, which is crucial for maintaining the performance and reliability of the end application.
  • Form Factor: This device comes in a compact 6-SMD (No Lead) package, making it a space-saving solution for modern, densely-packed electronic circuits.
  • Temperature Range: It is operational over an industrial temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The versatility of the DSC1001AL1-020.0000T allows it to be used in a variety of applications, including:

  • Networking equipment such as routers and switches
  • High-performance computing systems
  • Portable and battery-powered devices
  • Industrial control systems
  • IoT devices and smart technology

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC1001AL1-020.0000T is no exception, as it is built using MEMS technology that offers robustness against vibration and mechanical shock, making it ideal for use in harsh environments. Additionally, this oscillator is RoHS compliant and adheres to industry-standard environmental and regulatory requirements.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess