EN
  • EN
  • DE

DSC1001BI1-010.0000

Part No DSC1001BI1-010.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 10.0000MHZ CMOS SMD  /  10 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 10 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 72
Win Source Part Number 962816-DSC1001BI1-010.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001BI1-010.0000 CAD Model

Description

The DSC1001BI1-010.0000 is a high-quality, low-power silicon MEMS oscillator from Microchip Technology, a leading manufacturer in the semiconductor industry. This precision oscillator is designed to be a highly stable and reliable alternative to traditional quartz crystal oscillators, offering designers a compact and efficient solution for a wide range of applications.

Key Features

  • Frequency Range: The DSC1001BI1-010.0000 operates at a fixed frequency of 10.0000 MHz, providing a precise clock signal for timing-sensitive applications.
  • Supply Voltage: This device supports a supply voltage range of 1.8V to 3.3V, making it versatile for various low-power electronic systems.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Form Factor: The compact 4-SMD, no lead package allows for easy integration into space-constrained designs without sacrificing performance.
  • Output Type: The DSC1001BI1-010.0000 provides a CMOS output, which is compatible with most digital circuits.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Low Power Consumption: Its design focuses on energy efficiency, which is critical for battery-powered and portable devices.

Applications

The versatility of the DSC1001BI1-010.0000 makes it ideal for a multitude of applications, including but not limited to:

  • Consumer electronics such as wearable technology and smart home devices
  • Industrial control systems requiring precise timing for automation processes
  • Telecommunications equipment that demands accurate frequency control
  • Automotive electronics that operate in varying environmental conditions
  • Medical devices where reliability and accuracy are paramount

With its robust feature set, the DSC1001BI1-010.0000 from Microchip Technology is the go-to solution for engineers looking for a high-performance, low-power, and space-saving oscillator for their next project.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess