EN
  • EN
  • DE

DSC1001CI2-073.7280T

Part No DSC1001CI2-073.7280T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 73.7280MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Tape and Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 73.728MHz
Function Standby (Power Down)
Output CMOS
Supply Voltage (V) 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Maximum Supply Current 8.7mA
Ratings AEC-Q100
Mounting Style SMD
Manufacturer Package 4-SMD, No Lead
Parts Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 15μA
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 752973-DSC1001CI2-073.7280T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-073.7280T CAD Model

Description

Microchip Technology's DSC1001CI2-073.7280T is a high-performance, precision MEMS oscillator that offers a combination of excellent stability, low power consumption, and small footprint, making it an ideal choice for a wide range of applications.

Key Features

  • Frequency: This model provides a stable frequency output of 73.7280 MHz, which is suitable for applications requiring high precision and reliability.
  • Supply Voltage: The DSC1001 series operates at a supply voltage range of 1.8V to 3.3V, accommodating various design requirements.
  • Temperature Stability: With a temperature stability of ±25 ppm, the device maintains consistent performance over a wide temperature range, ensuring reliability in diverse operating conditions.
  • Package Size: The compact 6-SMD, no lead package measures 2.5 mm x 2.0 mm, allowing for space-saving integration into design layouts.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits and can easily interface with various types of microcontrollers and digital systems.
  • Low Power Consumption: Designed for energy efficiency, the device is particularly suitable for battery-powered applications where power conservation is critical.

Applications

The DSC1001CI2-073.7280T is versatile and can be used in a variety of applications including:

  • Networking (Ethernet, Fiber Channel)
  • Telecommunications
  • Storage Area Networks (SAN/NAS)
  • Industrial applications
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC1001CI2-073.7280T is no exception. It is designed to meet the rigorous standards required for industrial and consumer applications, ensuring both robustness and longevity.

Environmental Compliance

The DSC1001CI2-073.7280T is RoHS compliant, reflecting Microchip Technology's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess