EN
  • EN
  • DE

DSC1001DI2-048.0000

Part No DSC1001DI2-048.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 48.0000MHZ CMOS SMD  /  48 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 140
Win Source Part Number 1002379-DSC1001DI2-048.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001DI2-048.0000 CAD Model

Description

The DSC1001DI2-048.0000 is a high-quality, low-jitter MEMS oscillator designed and manufactured by Microchip Technology. It is a part of the DSC1001 series, which is renowned for its reliability and performance in a variety of electronic applications. This particular model offers a fixed frequency of 48.0000 MHz, making it an ideal choice for precision timing requirements.

Key Features

  • Frequency: 48.0000 MHz
  • Supply Voltage: 1.8V to 3.3V
  • Output Type: CMOS
  • Package / Case: 4-SMD, No Lead
  • Size / Dimension: 2.5mm x 2.0mm
  • Temperature Stability: ±25ppm
  • Operating Temperature: -40°C to +85°C
  • Low Power Consumption: Ideal for battery-powered applications
  • RoHS Compliant: Yes

Applications

The DSC1001DI2-048.0000 is suitable for a wide range of applications that require precise and stable clock signals. These include but are not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Wireless Communication Systems
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Portable Medical Devices

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The DSC1001DI2-048.0000 is manufactured under strict quality control processes, ensuring that it meets the stringent requirements of the industry. Its robust MEMS technology provides superior shock and vibration resistance compared to traditional quartz-based oscillators, making it a reliable choice for demanding environments.

Customization and Support

Microchip Technology offers customization options for the DSC1001 series, including programmable frequency, voltage, and stability to meet specific design requirements. Additionally, Microchip provides excellent technical support and documentation to assist in the integration of their products into customer designs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess