EN
  • EN
  • DE

DSC1033BI2-014.3180T

Part No DSC1033BI2-014.3180T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 14.318MHZ CMOS SMD / Oscillator MEMS 14.318MHz ±25ppm (Stability) 15pF CMOS 55% 3.3V 4-Pin QFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1033
Packaging Reel package
Type MEMS (Silicon)
Frequency 14.318MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 3.3V
Frequency Stability ±25ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 3mA (Typ)
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 1μA
Win Source Part Number 773411-DSC1033BI2-014.3180T
Popularity Medium
Supply and Demand Status Limited
Introduction Date February 02, 2011
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DSC1033BI2-014.3180T CAD Model

Description

The DSC1033BI2-014.3180T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer Microchip Technology. This precision device is designed to provide a stable and reliable clock signal for a wide array of electronic applications, ranging from consumer electronics to industrial systems.

Key Features

  • Frequency: The oscillator operates at a frequency of 14.3180 MHz, a common clock rate used in many electronic circuits, providing compatibility with a wide range of devices and systems.
  • Package: It comes in a compact 4-SMD, no lead package, ensuring a minimal footprint on the circuit board and ease of integration into various designs.
  • Supply Voltage: The device supports a supply voltage range that is suitable for most common electronic applications, ensuring versatility across different power systems.
  • Stability: The DSC1033BI2-014.3180T offers excellent frequency stability, making it an ideal choice for applications where precision timing is crucial.
  • Temperature Range: This oscillator is designed to operate over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The robust design and performance of the DSC1033BI2-014.3180T make it suitable for a diverse range of applications, including:

  • Networking equipment (routers, switches, etc.)
  • Consumer electronics (gaming consoles, smart TVs)
  • Industrial control systems
  • Computer peripherals
  • IoT devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1033BI2-014.3180T is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. Customers can trust this oscillator to deliver precise timing solutions for their critical applications.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,558 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess