EN
  • EN
  • DE

DSC1101CI5-100.0000

Part No DSC1101CI5-100.0000
Manufacturer Microchip Technology
Catalog OEM Souring
Description Standard Clock Oscillators MEMS Oscillato High Perf Single CMOS Output -40C-85C 10ppm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466545-DSC1101CI5-100.0000
Manufacturer Microchip Technology
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 100MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 35mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package 4-VDFN (3.2x2.5)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035\
Package Strip
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±10ppm
Package / Case 6-VDFN
Supplier Device Package 6-VDFN (3.2x2.5)
Ultra Librarian 3D Model Ultra Librarian DSC1101CI5-100.0000 CAD Model

Description

The DSC1101CI5-100.0000 represents the pinnacle of Microchip Technology's MEMS oscillator offerings, delivering unmatched performance for precision timing applications. This high-performance standard clock oscillator operates at a frequency of 100MHz and relies on MEMS technology to provide a reliable, high-performance single CMOS output across temperatures ranging from -40°C to 85°C, maintaining a frequency stability of ±10ppm. The use of MEMS technology affords this device superior reliability, a smaller footprint, and lower energy consumption than traditional quartz oscillators. These features make the DSC1101CI5-100.0000 an excellent choice for applications that demand precise timing and clock generation, such as sophisticated digital systems, communication equipment, and portable electronics, where accuracy and consistency are paramount.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess