EN
  • EN
  • DE

24LC16BT-I/MNY

Part No 24LC16BT-I/MNY
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description EEPROM 2kx8 2.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455633-24LC16BT-I/MNY
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Ultra Librarian 3D Model Ultra Librarian 24LC16BT-I/MNY CAD Model

Description

The Microchip 24LC16BT-I/MNY is a specialized EEPROM device that provides 16 Kbit (2K x 8) of storage capacity and operates on a low voltage of 2.5V. This variant is designed to endure and operate reliably under industrial temperature ranges, offering an ideal memory solution for high-demand environments. Characterized by its 'I' grade, it pledges robustness in industrial applications where temperature fluctuations are common. The MNY package indicates a compact and durable design, facilitating ease of integration into various circuit designs, particularly where space is at a premium. This EEPROM's electrical characteristics and low power consumption make it a preferred choice for portable and energy-sensitive applications across a broad spectrum of industries, including automation, consumer electronics, and automotive systems. Its I2C interface support guarantees compatibility with a wide range of microcontrollers, enabling developers to easily incorporate the 24LC16BT-I/MNY into systems requiring dependable, non-volatile storage for calibration data, device configurations, or user settings.

You May Also Be Interested in

CISCO
CISCO MEM-1900-512MB-DEF - 512MB Default DRAM for Cisco 1941 ISR
Need more? Email Us
CISCO
Cisco UCS-MR-1X162RV-A. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Product colour: Black, Green16GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank/x4
Need more? Email Us
CISCO
Cisco 32GB PC3-12800. Component for: PC/Server, Internal memory: 32 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
CISCO
CISCO UCS-MR-X32G2RSHM - 32GB DDR4-2666-MHz RDIMM/dual rank/x4/1.2v. Micron only
Need more? Email Us
CISCO
Cisco UCS-MR-X16G2RS-H. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 240-pin DIMM, Product colour: Green
Need more? Email Us
CISCO
CISCO UCS-MSD-32G - 32GB Micro SD Card for UCS M5 servers
Need more? Email Us
CISCO
Cisco 16GB DDR3-1600-MHz RDIMM/PC3-12800/dual rank
Need more? Email Us
CISCO
Cisco MEMUSB-1024FT. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Capless, Product colour: Green
Need more? Email Us
CISCO
CISCO MEM8XX-256U768D - DRAM Upgrade 256 MB to 768 MB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8422 $50.5320
145+ $0.6911 $100.2095
225+ $0.6695 $150.6375
310+ $0.6479 $200.8490
400+ $0.6263 $250.5200
535+ $0.5615 $300.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess