EN
  • EN
  • DE

DSC1121AM1-041.5000T

Part No DSC1121AM1-041.5000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR LOW JITTER  /  41.5 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1121
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 41.5 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -55°C ~ 125°C
Current - Supply (Max) 35mA
Mounting SMD (SMT)
Package / Case 6-VDFN Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1121
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-DSC1121AM1-041.5000TTR
Standard Package 1,000
Win Source Part Number 972811-DSC1121AM1-041.5000T
Ultra Librarian 3D Model Ultra Librarian DSC1121AM1-041.5000T CAD Model

Description

Product Overview: DSC1121AM1-041.5000T

The DSC1121AM1-041.5000T is a high-performance, precision MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide variety of electronic applications. This product is part of Microchip's extensive range of timing solutions that are known for their quality, performance, and ease of integration.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 41.5000 MHz, suitable for applications requiring a precise clock signal.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, providing compatibility with a broad range of digital circuits.
  • Stability: With excellent frequency stability, the DSC1121AM1-041.5000T ensures reliable operation even under varying environmental conditions.
  • Form Factor: The device comes in a compact, surface-mount package, making it ideal for space-constrained applications.
  • Output Type: It features a CMOS output, which is standard in the industry and offers compatibility with most digital systems.
  • Temperature Range: The oscillator is designed to operate over an industrial temperature range, ensuring performance in diverse operating conditions.

Applications:

The DSC1121AM1-041.5000T is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers and switches
  • Communication systems including base stations and wireless infrastructure
  • Consumer electronics like smart TVs and gaming consoles
  • Industrial control systems
  • Internet of Things (IoT) devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the DSC1121AM1-041.5000T is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by the industry. This oscillator is a reliable choice for designers looking to enhance the performance of their electronic systems with a stable and accurate timing solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 7.3820MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess