EN
  • EN
  • DE

DSC1123CE1-150.0000

Part No DSC1123CE1-150.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 150.0000MHZ LVDS SMD  /  150 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1123
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 150 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 22mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC1123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 110
Win Source Part Number 1222866-DSC1123CE1-150.0000
Ultra Librarian 3D Model Ultra Librarian DSC1123CE1-150.0000 CAD Model

Description

Microchip Technology's DSC1123CE1-150.0000 is a high-performance, precision oscillator designed to meet the rigorous demands of modern electronic systems. This MEMS (Micro-Electro-Mechanical Systems) oscillator provides a stable and reliable clock frequency of 150.0000 MHz, which is essential for synchronizing digital circuits and ensuring accurate timing in a wide range of applications.

Key Features:

  • Frequency: The device offers a precise output frequency of 150.0000 MHz, making it suitable for high-speed communication protocols and data transfer applications.
  • Stability: With excellent frequency stability, the DSC1123CE1-150.0000 ensures consistent performance even under varying environmental conditions such as temperature fluctuations.
  • Low Jitter: The low phase jitter characteristic of this oscillator minimizes signal distortion and noise, crucial for applications that require high signal integrity such as telecommunications and networking.
  • Supply Voltage: It operates at a supply voltage of 2.25V to 3.6V, providing flexibility in a variety of power supply scenarios and compatibility with different logic levels.
  • Form Factor: Housed in a compact 6-SMD (Surface Mount Device) package, the DSC1123CE1-150.0000 is designed for space-constrained applications while providing robust performance.
  • Output Type: The device features an LVDS (Low-Voltage Differential Signaling) output, offering a balanced transmission with less electromagnetic interference (EMI) and lower power consumption.

Applications:

The DSC1123CE1-150.0000 is suitable for a variety of applications including:

  • Fiber optics and broadband access
  • Networking equipment such as routers, switches, and base stations
  • Storage systems and data centers
  • High-performance computing and servers
  • Industrial and medical electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The DSC1123CE1-150.0000 oscillator is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Customers can trust this product to deliver consistent performance and longevity.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess