EN
  • EN
  • DE

DSC2130FI1-A0025

Part No DSC2130FI1-A0025
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2130
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2130
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344153-DSC2130FI1-A0025
Ultra Librarian 3D Model Ultra Librarian DSC2130FI1-A0025 CAD Model

Description

Introducing the DSC2130FI1-A0025 by Microchip Technology

The DSC2130FI1-A0025 is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular device is designed for precision and performance, catering to the demanding needs of modern electronic applications.

Key Features

  • High Precision: The DSC2130FI1-A0025 is engineered to deliver high precision operation, ensuring accurate performance in critical applications.
  • Robust Design: Built to withstand harsh environments, this device is suitable for industrial applications where reliability is paramount.
  • Low Power Consumption: With energy efficiency in mind, the DSC2130FI1-A0025 is optimized for low power consumption, making it ideal for battery-operated devices.
  • Integration: The product offers seamless integration into existing systems, thanks to its compatibility with a wide range of Microchip's microcontrollers and digital signal controllers.

Applications

The versatility of the DSC2130FI1-A0025 allows it to be used in a broad array of applications, including:

  • Automotive systems
  • Industrial control units
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical equipment

Technical Specifications

The DSC2130FI1-A0025 is packed with technical features that make it a top choice for developers and engineers:

  • Advanced architecture for efficient processing
  • Robust temperature range for operation in extreme conditions
  • Compatibility with various communication protocols
  • Extended lifecycle support

Quality and Support

Microchip Technology is committed to the highest standards of quality, and the DSC2130FI1-A0025 is no exception. It comes with Microchip's renowned customer support and extensive documentation, ensuring that you have all the resources you need to integrate this product into your next project successfully.

Whether you're designing a complex industrial system or a simple consumer gadget, the DSC2130FI1-A0025 from Microchip Technology offers the reliability, efficiency, and precision you need to bring your innovative ideas to life.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess