EN
  • EN
  • DE

DSC2130FI2-C0005

Part No DSC2130FI2-C0005
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2130
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 315MHz
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2130
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343748-DSC2130FI2-C0005
Ultra Librarian 3D Model Ultra Librarian DSC2130FI2-C0005 CAD Model

Description

Microchip Technology's DSC2130FI2-C0005 Product Overview

The DSC2130FI2-C0005 is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product stands out as a testament to Microchip's commitment to providing advanced technology that caters to the ever-evolving needs of the electronics industry.

At the heart of the DSC2130FI2-C0005 is a powerful processing core designed to handle complex computations and tasks efficiently. This MCU is tailored for applications that demand high-speed data processing, precise control, and reliable operation under various conditions. It is an ideal choice for industries such as automotive, industrial automation, consumer electronics, and telecommunications.

One of the key features of the DSC2130FI2-C0005 is its robust architecture, which is built to ensure optimal performance and minimal power consumption. The MCU incorporates advanced peripherals that enhance its functionality, such as high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and a variety of communication interfaces like I2C, SPI, and UART. These features enable the device to interface with a wide range of sensors, actuators, and other electronic components, making it incredibly versatile for system design.

The DSC2130FI2-C0005 also boasts a generous amount of on-chip memory, including both flash and RAM, which allows for efficient code execution and data storage. This, combined with its ability to operate at high clock speeds, ensures that applications run smoothly and responsively.

Microchip Technology has also placed a strong emphasis on security in the design of the DSC2130FI2-C0005. The MCU comes equipped with advanced security features that protect against unauthorized access and ensure data integrity, making it suitable for applications that require secure data transactions and storage.

For developers, Microchip provides extensive support through their software libraries, development tools, and a vibrant community forum. The DSC2130FI2-C0005 is supported by Microchip's MPLAB® development environment, which offers a comprehensive suite of tools for programming, debugging, and prototyping, ensuring a seamless development experience.

In summary, the DSC2130FI2-C0005 from Microchip Technology is a high-performance, secure, and reliable MCU that is well-suited for a wide array of applications. Its combination of processing power, versatile peripherals, and robust security features make it an excellent choice for engineers looking to develop sophisticated and efficient electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess