EN
  • EN
  • DE

DSC6001CI2A-025.0000

Part No DSC6001CI2A-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338816-DSC6001CI2A-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6001CI2A-025.0000 CAD Model

Description

Product Overview

The DSC6001CI2A-025.0000 is a state-of-the-art MEMS oscillator from Microchip Technology, renowned for its high stability and performance. This compact and energy-efficient component is an excellent choice for modern electronic applications requiring precise timing solutions.

Key Features

  • Frequency: The device offers a stable frequency of 25.0000 MHz, which is ideal for a wide range of applications, from consumer electronics to industrial systems.
  • Package: Housed in a compact industry-standard 4-SMD, no lead package, it occupies minimal space on the circuit board, making it suitable for densely packed PCBs.
  • Supply Voltage: Operating at a supply voltage of 1.71 V to 3.63 V, the DSC6001CI2A-025.0000 provides designers with flexibility in power design and helps in applications where power efficiency is crucial.
  • Temperature Stability: With a temperature stability range that ensures reliable operation across diverse environmental conditions, this oscillator can endure industrial temperature ranges, maintaining its precision in challenging scenarios.
  • Low Power Consumption: It is designed for low power consumption, which is essential for battery-powered devices, extending the operational life and reducing the overall energy costs.
  • Output Type: The device features a CMOS output, which is compatible with most digital circuits, providing a versatile solution for integrating with various types of electronic components.

Applications

The DSC6001CI2A-025.0000 is suitable for a broad spectrum of applications including but not limited to:

  • Portable and wearable technology
  • Wireless communications
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Quality and Reliability

As with all Microchip Technology products, the DSC6001CI2A-025.0000 is manufactured to the highest quality standards, ensuring both reliability and performance. Its robust design is geared towards meeting the stringent demands of modern electronic devices, offering both longevity and precision.

Whether you are developing cutting-edge technology or looking to upgrade existing systems, the DSC6001CI2A-025.0000 from Microchip Technology is an excellent choice for your timing solution needs.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess