EN
  • EN
  • DE

DSC6021HE2A-00D8T

Part No DSC6021HE2A-00D8T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 2.048MHz, 4.096MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343945-DSC6021HE2A-00D8T
Ultra Librarian 3D Model Ultra Librarian DSC6021HE2A-00D8T CAD Model

Description

Microchip Technology's DSC6021HE2A-00D8T MEMS Oscillator

The DSC6021HE2A-00D8T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by the renowned Microchip Technology. This high-performance oscillator is part of Microchip's comprehensive portfolio of frequency control solutions, which are well-suited for a wide range of electronic applications. The DSC6021HE2A-00D8T is specifically engineered to provide exceptional stability and reliability in a miniature footprint, making it an ideal choice for space-constrained applications.

This MEMS oscillator operates at a standard frequency of 8 MHz, with an impressive frequency stability of ±25 ppm. Its low power consumption makes it suitable for battery-powered devices, while its robust design ensures operation in harsh environmental conditions, including industrial temperature ranges from -40°C to +85°C.

The DSC6021HE2A-00D8T comes in a compact 2.5 x 2.0 mm package, which is a significant space saver compared to traditional quartz crystal oscillators. The small size does not compromise its performance; the oscillator maintains a low jitter and high precision, which is crucial for applications requiring accurate timing.

This MEMS oscillator is also designed for easy integration into various electronic systems, thanks to its standard footprint. It supports a CMOS output waveform, ensuring compatibility with a wide range of digital circuits. Additionally, it is available in a variety of supply voltages, typically at 1.8V, making it versatile for different design specifications.

The DSC6021HE2A-00D8T is ideal for use in applications such as portable electronics, IoT devices, wearable technology, and industrial controls, where dependable and precise timing is crucial. Its robustness also makes it suitable for automotive electronics, which must withstand extreme temperature changes and vibrations.

Microchip Technology's commitment to quality ensures that the DSC6021HE2A-00D8T oscillator is a reliable and high-performing component for any timing-critical application. With its excellent stability, low power consumption, and small form factor, this MEMS oscillator represents a superior alternative to traditional crystal oscillators, offering designers a flexible and efficient solution for their frequency control needs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess