EN
  • EN
  • DE

DSC6021HI2A-009S

Part No DSC6021HI2A-009S
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 20MHz, 25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343759-DSC6021HI2A-009S
Ultra Librarian 3D Model Ultra Librarian DSC6021HI2A-009S CAD Model

Description

Microchip Technology's DSC6021HI2A-009S MEMS Oscillator

The DSC6021HI2A-009S is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance, low-power oscillator is part of the DSC6000 series, which is renowned for offering some of the smallest, most stable, and energy-efficient timing solutions in the industry.

Key Features

  • Size: The DSC6021HI2A-009S boasts an ultra-compact footprint, with a 2.5mm x 2.0mm package, making it an ideal choice for space-constrained applications.
  • Frequency Range: This oscillator operates at a frequency of 9 MHz, providing precise timing for a variety of digital applications.
  • Stability: It offers excellent frequency stability, ensuring reliable performance across a range of environmental conditions.
  • Supply Voltage: The device supports a supply voltage range of 1.71V to 3.63V, catering to low-power requirements and enhancing battery life in portable devices.
  • Output Type: The oscillator provides a CMOS output, which is widely compatible with most digital integrated circuits, ensuring easy integration into various designs.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, the DSC6021HI2A-009S is suitable for harsh environments.

Applications

With its robust feature set, the DSC6021HI2A-009S is versatile enough to be used in a wide array of applications, including but not limited to:

  • Wearable electronics
  • Internet of Things (IoT) devices
  • Mobile phones and tablets
  • Medical monitoring and wellness devices
  • Industrial and automotive systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability, and the DSC6021HI2A-009S is no exception. It is designed to meet stringent requirements, ensuring long-term stability and performance in a variety of applications.

Whether you're designing a compact consumer gadget or a critical industrial system, the DSC6021HI2A-009S from Microchip Technology provides the precision and durability needed to maintain the integrity of your digital systems.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess