Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25Mhz, 50MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343648-DSC6021HI2A-009TT
Ultra Librarian 3D Model Ultra Librarian DSC6021HI2A-009TT CAD Model

Description

Microchip Technology's DSC6021HI2A-009TT MEMS Oscillator

The DSC6021HI2A-009TT is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and highly reliable timing solution is engineered to meet the stringent demands of modern electronic applications, offering a blend of performance, stability, and durability.

Key Features

  • Frequency Range: This precision oscillator operates at a fixed frequency of 9 MHz, suitable for a variety of applications including embedded systems, IoT devices, and consumer electronics.
  • Supply Voltage: The DSC6021HI2A-009TT is designed to work with a supply voltage of 1.8V, enabling energy-efficient operation ideal for battery-powered devices.
  • Stability: It offers excellent frequency stability, ensuring consistent performance across a range of environmental conditions.
  • Package Type: Encased in a compact 4-SMD, no lead package, the device is easy to integrate into space-constrained designs without sacrificing performance.
  • Operating Temperature: The oscillator is built to operate over an industrial temperature range, making it suitable for applications that may be exposed to harsher conditions.
  • Output Type: It provides a CMOS output, delivering a square wave that is commonly used in digital circuits.

Applications

The DSC6021HI2A-009TT is a versatile component that can be utilized across a diverse array of products. Its robust design makes it particularly well-suited for industrial applications, as well as for consumer electronics where consistent timing is critical. It is also an excellent choice for portable devices due to its low power consumption.

Quality and Reliability

Microchip Technology's commitment to quality is evident in the DSC6021HI2A-009TT oscillator. This device is produced with a focus on reliability, meeting the high standards expected from Microchip's products. Customers can trust in the consistent performance and durability of this MEMS oscillator, making it an excellent choice for their timing solution needs.

Overall, the DSC6021HI2A-009TT from Microchip Technology represents a blend of modern engineering, precision, and efficiency, making it a top choice for designers looking for a reliable timing solution.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $7.6100
ECAD model for 516FHA000260BAG
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
ECAD model for DSC2042FI2-M0005
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
ECAD model for 544BCEA002375CCGR
Skyworks Solutions Inc.
XTAL OSC VCXO 3.3V 6SMD / LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Need more? Email Us
ECAD model for 552AM000107DG
Skyworks Solutions Inc.
XTAL OSC XO 3.3V 6SMD / LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Need more? Email Us
ECAD model for 532BB000507DG
Skyworks Solutions Inc.
XTAL OSC XO 3.3V 6SMD / LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Lowest to $168.7307
ECAD model for 532BA000207DG
Microchip Technology
MEMS OSC (FS), HIGH PERFORMANCE, / CMOS XO (Standard) Pin Configurable Oscillator 2.5V ~ 3.3V 6-VDFN
Need more? Email Us
ECAD model for DSC1211DE1-C0023T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Lowest to $7.3127
ECAD model for DSC2311KI2-R0005T
Abracon LLC
OSC MEMS XO DUAL OUTPUT / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Need more? Email Us
ECAD model for AMPDAEH-A08T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention