Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 8.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 7pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 124013-MC74LCX374DTR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LCX374DTR2G CAD Model

Description

ON Semiconductor MC74LCX374DTR2G Octal D-Type Flip-Flop

The ON Semiconductor MC74LCX374DTR2G is a high-performance, octal D-type flip-flop integrated circuit designed for use in applications that require the capture and storage of data. This device is part of ON Semiconductor's LCX family, which is known for its low-voltage operation and high-speed interfacing capability.

Constructed with advanced silicon-gate CMOS technology, the MC74LCX374DTR2G offers a compelling mix of power-saving and speed-enhancing features. It operates with a voltage range of 2.3V to 3.6V, making it suitable for interfacing with 3.3V logic levels, while also being 5V tolerant at input ports to provide additional flexibility in mixed-voltage environments.

Each flip-flop in the MC74LCX374DTR2G has a 3-state output, which allows for connection to a bus-organized system. This is particularly useful in situations where you need to avoid bus contention or when you require the ability to put the output in a high-impedance state. The device is triggered by a positive-edge clock signal, and a clear input is provided to directly clear all flip-flops simultaneously.

Key features of the MC74LCX374DTR2G include:

  • Support for 3.3V V<sub>CC with 5V tolerant inputs
  • High impedance glitch-free bus loading during the entire power-up and power-down cycle
  • Non-inverting outputs with bus-hold data inputs to eliminate the need for external pull-up resistors
  • Power-off high impedance inputs and outputs
  • Support for live insertion and withdrawal (partial power-down)
  • Low static and dynamic power consumption
  • ±24mA output drive at 3.3V
  • Industrial operating temperature range from -40°C to +85°C

The device is supplied in a TSSOP-20 package, which is designed for space-saving on the PCB and is ideal for surface-mount technology (SMT). The MC74LCX374DTR2G is suitable for a wide range of applications, including communication systems, servers, networking equipment, and complex data processing units.

With its combination of speed, low power consumption, and robust interface capabilities, the ON Semiconductor MC74LCX374DTR2G is a reliable choice for designers looking to implement efficient data storage and transfer mechanisms in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 2BIT 16FCBGA
Lowest to $36.5585
ECAD model for NBSG53ABAR2
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10131FN
Texas Instruments
J-K FLIP-FLOP / Flip Flop Element Bit
Lowest to $2.4254
ECAD model for SN74276N
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Lowest to $37.5356
ECAD model for SNJ54AC574J
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Lowest to $3.9185
ECAD model for SN54S74J
Texas Instruments
D FLIP-FLOP, LS SERIES TTL / Flip Flop Element Bit
Lowest to $44.7041
ECAD model for SNJ54LS379W
Texas Instruments
QUADRUPLE D-TYPE FLIP-FLOPS WITH / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for SN54S175J
Texas Instruments
54173 4-BIT D-TYPE REGISTERS WIT / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54173J
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-T
Lowest to $37.4518
ECAD model for SNJ54AC74W

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9069 $57.2070
65+ $1.5647 $101.7055
100+ $1.5158 $151.5800
140+ $1.4669 $205.3660
180+ $1.4180 $255.2400
240+ $1.2713 $305.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,380 pieces
MOQ: 30 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention