EN
  • EN
  • DE

SN74276N

Part No SN74276N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description J-K FLIP-FLOP / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SN74276
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670346-SN74276N
Ultra Librarian 3D Model Ultra Librarian SN74276N CAD Model

Description

The SN74276N is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular chip is a part of the renowned 7400 series that consists of logic devices featuring various logic gates and functions. The SN74276N is designed to meet the needs of a wide range of electronic applications, from consumer electronics to industrial systems.

Key Features

  • Logic Type: The SN74276N is a quadruple J-K flip-flop with clear. It consists of four flip-flops with independent J, K, and clear inputs and complementary outputs.
  • Operating Voltage: This device typically operates at a voltage range of 4.75V to 5.25V, making it suitable for TTL (Transistor-Transistor Logic) level applications.
  • Package: It comes in a standard 14-pin plastic DIP (Dual In-line Package), which is widely used and easily integrated into various circuit boards.
  • Temperature Range: The SN74276N is designed to operate within a temperature range of 0°C to 70°C, ensuring reliable performance in different environmental conditions.
  • Speed: It offers fast propagation delays and transition times, which are critical for high-speed operations in digital circuits.

Applications

The SN74276N is versatile and can be used in various applications, including:

  • Counters and dividers
  • Control systems
  • Memory storage devices
  • Sequential state machines
  • General digital logic applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74276N is no exception. Each chip is rigorously tested to ensure it meets the high standards set by the industry. Customers can trust that the SN74276N will perform consistently throughout its operational life.

For designers and engineers looking for a reliable logic solution, the SN74276N from Texas Instruments offers the performance and durability required for complex digital systems. Its compatibility with the TTL logic family makes it an excellent choice for both new designs and retrofitting existing systems.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1655 $51.9720
57+ $1.7769 $101.2833
88+ $1.7213 $151.4744
121+ $1.6658 $201.5618
156+ $1.6103 $251.2068
208+ $1.4437 $300.2896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 646 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess