The Catalyst Semiconductor CAT24C64WI-GT2 is a 64Kb Serial EEPROM organized as 8192 x 8 bits. It utilizes the I²C (2-wire) serial interface, providing a simple and efficient method for non-volatile data storage. It is designed for low-power operation and is commonly used for storing configuration parameters, user preferences, and other critical data.
Applications
- Consumer electronics (e.g., TVs, set-top boxes)
- Industrial control systems
- Medical devices
- Automotive electronics
- Security systems
- Network devices
Features
- 64Kb (8192 x 8) EEPROM
- I²C Serial Interface
- Low Voltage Operation
- Low Power Consumption
- Write Protect Feature
- Self-Timed Write Cycle
- High Reliability and Data Retention
- Small Package Options (e.g., SOIC, TSSOP)
Benefits
- Easy to interface with microcontrollers using the I²C protocol
- Non-volatile storage ensures data is retained even when power is off
- Low power consumption makes it suitable for battery-powered devices
- Write protect feature prevents accidental data corruption
- High reliability ensures long-term data integrity
- Compact size saves board space
Additional Details
The CAT24C64WI-GT2 supports standard (100 kHz) and fast (400 kHz) I²C bus speeds. It features a self-timed write cycle, which simplifies the write operation. A write protect input pin provides hardware protection against unwanted data changes. The device operates over a wide voltage range, typically from 1.8V to 5.5V. Because this part is END-OF-LIFE, sourcing options may be limited.