EN
  • EN
  • DE

SN7445NSRG4

Part No SN7445NSRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:10 16SO / Decoder 1 x 4:10 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 7400
Package Tape & Reel (TR)
Product Status Obsolete
Type Decoder
Independent Circuits 1
Current - Output High, Low 40µA, 1.6mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN744
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256897-SN7445NSRG4
Ultra Librarian 3D Model Ultra Librarian SN7445NSRG4 CAD Model

Description

Product Overview: SN7445NSRG4 by Texas Instruments

The SN7445NSRG4 is a quintessential component from the reputable semiconductor manufacturer, Texas Instruments. This IC is designed to offer reliable performance in a variety of digital applications, making it a versatile choice for designers and engineers alike.

At the core of the SN7445NSRG4 is a BCD-to-decimal decoder/driver feature set, which is instrumental in converting binary coded decimal inputs into the corresponding decimal outputs. This functionality is particularly useful in display applications where numerical information needs to be represented visually, such as in calculators, digital clocks, and other consumer electronics.

The device is fabricated using high-quality materials and state-of-the-art manufacturing processes that ensure its durability and longevity. Its robust design is capable of withstanding the rigors of intense operational conditions, making it an ideal choice for industrial and commercial applications that demand high levels of reliability and performance.

One of the key attributes of the SN7445NSRG4 is its compatibility with TTL (Transistor-Transistor Logic) signals. This compatibility allows for seamless integration into existing systems without the need for additional interfacing hardware, thus simplifying design and reducing costs. The IC's logic-level conversion capabilities also make it a suitable option for interfacing with microprocessors and microcontrollers in complex digital systems.

The SN7445NSRG4 comes in a standard 16-pin plastic DIP (Dual In-line Package), which is widely accepted in the industry and known for its ease of use in prototyping as well as in mass production. The DIP package facilitates easy insertion into sockets or soldering onto printed circuit boards (PCBs), offering flexibility in terms of assembly methods.

Overall, the SN7445NSRG4 from Texas Instruments is a reliable and cost-effective solution for designers seeking a high-quality BCD-to-decimal decoder/driver. Its robustness, compatibility with TTL logic levels, and convenient packaging make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess