EN
  • EN
  • DE

LM2831YMFX

Part No LM2831YMFX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Frequency 1.5A Load - Step-Down DC-DC Regulator | IC REG BUCK ADJ 1.5A SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 4.5V
Output Current 1.5A
Switching Frequency 550kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM2831
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198055-LM2831YMFX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2831YMFX CAD Model

Description

The LM2831YMFX from Texas Instruments is a high-frequency PWM (Pulse Width Modulation) step-down DC/DC converter in a compact SOT-23 package. This efficient power management IC is designed to meet the needs of space-conscious and power-sensitive applications, particularly in portable and battery-operated devices.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 2.7V to 5.5V, making it ideal for single-cell Li-Ion battery-powered applications as well as 3.3V and 5V systems.
  • Output Current: It is capable of delivering up to 1.5A of continuous output current.
  • High-Efficiency: The LM2831YMFX utilizes a synchronous switching architecture which provides high efficiency over a wide load range. This is critical for maximizing battery life in portable devices.
  • Adjustable Switching Frequency: The switching frequency is adjustable up to 3 MHz, allowing for the use of small surface-mount inductors and capacitors, which reduces the overall solution size and can improve noise performance.
  • Thermal Shutdown: The device includes thermal shutdown and current limit features for enhanced protection under abnormal operating conditions.
  • Low Shutdown Current: In shutdown mode, the device draws a very low quiescent current, further preserving battery life when the device is not active.

Applications

The LM2831YMFX is well-suited for a variety of applications, including but not limited to:

  • Portable devices such as smartphones, tablets, and handheld gaming systems
  • Wireless peripherals and accessories
  • Point of load conversions from a 3.3V or 5V rail
  • GPS devices
  • Energy-efficient and compact power supply designs

Package and Availability

The device is available in a small 6-pin SOT-23 package, which is suitable for automated assembly processes and is designed to occupy minimal board space. Texas Instruments' commitment to quality ensures that the LM2831YMFX meets the rigorous standards required for industrial and commercial applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9289 $52.7202
42+ $2.4032 $100.9344
65+ $2.3281 $151.3265
89+ $2.2530 $200.5170
115+ $2.1779 $250.4585
154+ $1.9526 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,518 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess