EN
  • EN
  • DE

TPS74201KTWR

Part No TPS74201KTWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 7DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.06V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 034682-TPS74201KTWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS74201KTWR CAD Model

Description

Overview of Texas Instruments TPS74201KTWR

The TPS74201KTWR by Texas Instruments is a high-performance, single-output low-dropout (LDO) voltage regulator designed for applications requiring a low-voltage, high-current power supply. This device is part of TI's extensive range of power management solutions that prioritize efficiency, reliability, and ease of integration.

Key Features

  • Adjustable Output Voltage: The TPS74201KTWR allows for an adjustable output voltage that can be set from 1.2V to 5.5V using an external resistor divider, providing flexibility for various applications.
  • High Current Capability: This regulator can deliver up to 1.5A of continuous output current, which is ideal for powering high-performance digital cores or analog circuits.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power losses and improving system performance.
  • Stable with Low-ESR Capacitors: The TPS74201KTWR is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, leading to better transient response and reduced output noise.
  • Fast Transient Response: Its excellent transient response helps to maintain a stable output voltage despite rapid changes in load, which is crucial for sensitive electronic components.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection, enhancing the reliability and longevity of both the regulator and the overall system.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within its nominal operating range, which is useful for power sequencing in complex systems.

Applications

The TPS74201KTWR is suitable for a wide range of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Servers and Storage Systems
  • FPGAs, DSPs, and Microprocessors
  • Medical Equipment
  • Industrial Controls

In summary, the TPS74201KTWR from Texas Instruments is a versatile and efficient solution for demanding power supply requirements, providing designers with a reliable and easy-to-use component for their high-performance electronic systems.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5664 $52.5312
19+ $5.3879 $102.3701
29+ $5.2195 $151.3655
40+ $5.0511 $202.0440
52+ $4.8828 $253.9056
69+ $4.3776 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess