EN
  • EN
  • DE

2SB1215S-H

Part No 2SB1215S-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 3A TP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 150mA, 1.5A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 140 @ 500mA, 5V
Power - Max 1W
Frequency - Transition 130MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Package TP
Win Source Part Number 762488-2SB1215S-H
Popularity Medium
Supply and Demand Status Limited
Family Name 2SB1215S
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SB1215S-H CAD Model

Description

The ON Semiconductor 2SB1215S-H is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This semiconductor device is known for its high current capacity and low voltage operation, making it an ideal choice for power amplification and switching applications.

Key Features:

  • High Current Capability: The 2SB1215S-H can handle a collector current of up to 1.5A, which is suitable for moderate to high-power circuits.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage, this transistor ensures efficient operation with minimal power loss, making it perfect for battery-operated devices.
  • High Power Dissipation: It can dissipate up to 1W of power, enabling it to manage higher levels of energy without overheating.
  • Complementary NPN Type Available: For applications requiring a push-pull configuration, a complementary NPN transistor is available, allowing for efficient design in amplifiers and switching circuits.
  • TO-92 Package: The device comes in a TO-92 package, which is widely used and easy to solder, making it suitable for both professional and hobbyist projects.

Applications:

The 2SB1215S-H is versatile and can be used in various applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Circuits
  • Motor Control
  • Switching Regulators
  • DC-DC Converters

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the 2SB1215S-H is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance and longevity in your electronic projects.

Environmental Compliance:

The 2SB1215S-H transistor is compliant with RoHS directives, making it an environmentally friendly choice for manufacturers and hobbyists looking to reduce the ecological impact of their products and projects.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess