EN
  • EN
  • DE

MAX1759EUB+T

Part No MAX1759EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 0.1A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V (3.3V)
Maximum Output Voltage 5.5V
Output Current 100mA
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 115424-MAX1759EUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1759EUB+T CAD Model

Description

Maxim Integrated's MAX1759EUB+T: Advanced Battery Charger IC

The MAX1759EUB+T from Maxim Integrated is a highly sophisticated and versatile battery management IC designed to simplify the charging process for single-cell lithium-ion (Li+) batteries. This compact, integrated circuit offers a wide array of features that make it an ideal choice for portable electronic devices where space is at a premium and efficient charging is essential.

Key Features

  • Autonomous Charging Cycle: The MAX1759EUB+T can autonomously charge a battery from a DC power source or USB port without the need for external microcontrollers or firmware, making it a plug-and-play solution for battery charging needs.
  • Adjustable Charge Voltage: It provides a programmable charge voltage set point up to 4.2V, which can be fine-tuned to match the specific requirements of the battery being used, ensuring a safe and optimized charging process.
  • High Efficiency: With a high charging efficiency and low quiescent current, the IC maximizes battery life and minimizes heat generation, which is crucial for maintaining the longevity and safety of the battery.
  • Charge Current Regulation: The device features an adjustable charge current limit, allowing designers to set the charge rate according to the battery's specifications and the application's power budget.
  • Thermal Regulation: The MAX1759EUB+T incorporates thermal regulation to protect the IC and the battery during high-power or high-temperature conditions by automatically reducing charge current.
  • Compact Form Factor: Housed in a small, 10-pin µMAX package, the IC requires minimal board space, making it suitable for space-constrained applications.

Applications

The MAX1759EUB+T is designed for a wide range of portable applications, including:

  • Handheld Devices
  • Bluetooth Headsets
  • Portable Media Players
  • Wearable Technology
  • Smartphones and Tablets

With its comprehensive set of features and compact design, the MAX1759EUB+T from Maxim Integrated is a top-tier solution for any application requiring efficient, reliable battery charging. Its ease of integration and user-friendly operation make it an excellent choice for designers looking to enhance the power management capabilities of their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3967 $50.3802
15+ $6.8896 $103.3440
23+ $6.6743 $153.5089
31+ $6.4590 $200.2290
41+ $6.2437 $255.9917
54+ $5.5978 $302.2812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,177 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess