EN
  • EN
  • DE

UC3526DWG4

Part No UC3526DWG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 1Hz to 400kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1115469-UC3526DWG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3526DWG4 CAD Model

Description

Product Overview: UC3526DWG4 from Texas Instruments

The UC3526DWG4 is an advanced high-performance pulse-width modulator (PWM) from Texas Instruments, designed for power conversion applications. This sophisticated integrated circuit (IC) is specifically engineered to facilitate the design of a wide range of power supplies that require efficient voltage and current regulation. The UC3526DWG4 incorporates a dual-output drive stage, precision reference, and oscillator, making it a versatile choice for various applications including switch-mode power supplies, DC-DC converters, and motor control systems.

Key Features

  • Dual Output Drive Stages: The UC3526DWG4 features two totem-pole outputs capable of delivering peak currents of up to 200mA. This enables the device to directly drive the gates of power MOSFETs or IGBTs, reducing the need for external driver components.
  • Programmable Oscillator: The onboard oscillator is fully programmable, allowing users to set the desired operating frequency using external timing components. This flexibility ensures compatibility with a range of power topologies.
  • Precision 5V Reference: A stable 5V reference voltage is provided, which is crucial for accurate duty cycle control and stable operation under varying conditions.
  • Adjustable Dead-Time Control: This feature helps to prevent shoot-through in bridge configurations by allowing precise control over the turn-on and turn-off times of the power devices.
  • Under-Voltage Lockout: The UC3526DWG4 includes an under-voltage lockout circuit that ensures the IC remains off until the supply voltage reaches an adequate level for safe operation.
  • Soft-Start Capability: The soft-start function gradually increases the duty cycle from zero to the preset value, minimizing startup stress on the power components.

Applications

The UC3526DWG4 is ideal for a variety of applications where efficient power management and control are essential. These include:

  • AC-DC Converters
  • Isolated and Non-Isolated DC-DC Converters
  • Power Supplies for Computers and Servers
  • Industrial Power Systems
  • Motor Control Circuits

With its robust feature set and Texas Instruments' reputation for quality, the UC3526DWG4 is a reliable choice for designers looking to implement advanced power management solutions in their projects.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess