EN
  • EN
  • DE

DSC6021JI1B-01HAT

Part No DSC6021JI1B-01HAT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / CMOS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.8V, 2.5V, 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6021
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344210-DSC6021JI1B-01HAT
Ultra Librarian 3D Model Ultra Librarian DSC6021JI1B-01HAT CAD Model

Description

Microchip Technology's DSC6021JI1B-01HAT MEMS Oscillator

The DSC6021JI1B-01HAT is a cutting-edge MEMS oscillator from Microchip Technology, renowned for its precision and reliability in a variety of electronic applications. This high-performance component is designed to meet the rigorous demands of modern electronics, offering a compact, low-power solution for system timing requirements.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 1 MHz, providing a stable clock signal for microcontrollers, DSPs, and other digital ICs.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for use in both 3.3V and 1.8V applications.
  • Low Power Consumption: The DSC6021JI1B-01HAT is optimized for energy efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Package Size: Housed in a compact 4-SMD, no lead package, this oscillator minimizes the PCB footprint, an essential factor for space-constrained designs.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, the DSC6021JI1B-01HAT is suitable for use in environments that experience wide temperature variations.

Applications

The DSC6021JI1B-01HAT is ideal for a broad spectrum of applications. Its robust performance makes it a perfect fit for:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) products
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

Microchip Technology is committed to delivering products that adhere to the highest standards of quality and reliability. The DSC6021JI1B-01HAT MEMS oscillator is no exception, providing designers with confidence in the stability and longevity of their electronic systems. With its robust feature set, this oscillator is an excellent choice for engineers looking to enhance the performance and efficiency of their next project.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess