EN
  • EN
  • DE

DSC6023CI2A-00ACT

Part No DSC6023CI2A-00ACT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz, 48MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343950-DSC6023CI2A-00ACT
Ultra Librarian 3D Model Ultra Librarian DSC6023CI2A-00ACT CAD Model

Description

Microchip Technology's DSC6023CI2A-00ACT - Compact and Efficient MEMS Oscillator

The DSC6023CI2A-00ACT is a cutting-edge silicon MEMS oscillator from Microchip Technology, designed to provide a highly stable and reliable clock source for a wide variety of electronic applications. This miniature device is housed in a compact 2.5mm x 2.0mm package, making it an ideal solution for space-constrained applications without compromising performance.

With an operating temperature range of -40°C to +85°C, the DSC6023CI2A-00ACT ensures consistent performance across diverse environmental conditions. This makes it suitable for use in industrial, automotive, and consumer electronics where temperature variations are common.

The oscillator boasts an impressive frequency range of 1 MHz to 150 MHz, which can be factory-programmed to meet the specific needs of your application. This level of customization allows designers to fine-tune their system clock requirements with precision, ensuring optimal system performance.

One of the key features of the DSC6023CI2A-00ACT is its low power consumption, which is critical for battery-powered and portable devices. This energy-efficient design helps to extend the battery life of the end product, which is essential for today's eco-conscious market.

Furthermore, this MEMS oscillator offers excellent frequency stability, with a tolerance as low as ±25 ppm. This ensures that devices maintain accurate timing over the product's lifespan, which is crucial for applications requiring precise clocking such as digital communication, high-speed data transfer, and advanced computing.

Integration into existing designs is made easy with the DSC6023CI2A-00ACT's industry-standard footprint and CMOS/LVCMOS output logic levels. This allows for direct replacement of traditional quartz crystal oscillators without the need for significant redesigns, saving both time and resources for developers.

In summary, the DSC6023CI2A-00ACT from Microchip Technology is a robust and reliable MEMS oscillator that combines compact size, low power consumption, and high frequency stability. It is an excellent choice for engineers looking to enhance their designs with a high-performance clock source that can withstand challenging environmental conditions.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess