EN
  • EN
  • DE

DSC6041HI2B-025.0000T

Part No DSC6041HI2B-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS CMOS OSC SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6041
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342986-DSC6041HI2B-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6041HI2B-025.0000T CAD Model

Description

Microchip Technology's DSC6041HI2B-025.0000T MEMS Oscillator

The DSC6041HI2B-025.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, renowned for its precision timing and reliability. This component is designed to meet the demanding requirements of modern electronic systems, offering a compact and energy-efficient solution for a variety of applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, providing a stable clock signal for your system.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, ensuring compatibility with low-power devices.
  • Stability: The DSC6041HI2B-025.0000T offers excellent frequency stability, making it suitable for applications that require precise timing.
  • Form Factor: With an ultra-compact 2.5x2.0 mm footprint, this MEMS oscillator is ideal for space-constrained applications.
  • Operating Temperature Range: It can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Output Type: The device provides a CMOS output, a common and versatile digital signal type.

Applications

The DSC6041HI2B-025.0000T is suitable for a wide array of applications, including but not limited to:

  • Consumer electronics such as wearables and smart home devices
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Portable medical equipment
  • Networking equipment, such as routers and switches

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC6041HI2B-025.0000T MEMS oscillator is no exception, offering a robust timing solution that you can rely on for your critical applications. Its MEMS technology also provides enhanced shock and vibration resistance compared to traditional quartz oscillators, further ensuring stable operation under varying conditions.

Whether you're designing a compact consumer gadget or a rugged industrial system, the DSC6041HI2B-025.0000T from Microchip Technology is an excellent choice for a reliable and precise timing component.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess