EN
  • EN
  • DE

DSC6051JI3B-024.0000

Part No DSC6051JI3B-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344436-DSC6051JI3B-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6051JI3B-024.0000 CAD Model

Description

Microchip Technology DSC6051JI3B-024.0000 Low-Power MEMS Oscillator

The DSC6051JI3B-024.0000 is a cutting-edge, silicon-based Micro-Electro-Mechanical Systems (MEMS) oscillator produced by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This high-stability oscillator is designed to offer a reliable and compact timing solution for a wide range of electronic applications.

With a nominal frequency of 24.0000 MHz, the DSC6051 series oscillator provides a precise clock signal that is essential for digital electronics, ensuring synchronous operation and coordinating the timing of various processes. Its low-power consumption makes it an excellent choice for battery-powered devices, enhancing the longevity and efficiency of the product it is integrated into.

The DSC6051JI3B-024.0000 comes in a compact 4-SMD, no lead package, which allows for a reduced footprint on the PCB and is suitable for high-density mounting. The small size and surface-mount packaging make it ideal for use in space-constrained applications such as portable electronics, IoT devices, and wearable technology.

One of the key features of this MEMS oscillator is its excellent stability over a wide temperature range, which ensures consistent performance even under varying environmental conditions. This makes the DSC6051JI3B-024.0000 well-suited for outdoor applications and products exposed to harsh temperatures.

Additionally, the oscillator is designed to be highly resistant to mechanical shock and vibration, which enhances its reliability and durability in industrial and automotive applications where these conditions are prevalent. Its robustness is complemented by a low jitter performance, which is critical in applications requiring high-speed data transfer and communication.

Overall, the DSC6051JI3B-024.0000 from Microchip Technology is a versatile and reliable timing solution that meets the demands of modern electronic devices. Its integration into a product design ensures a stable and precise clock signal, contributing to the overall performance and efficiency of the system.

For more information or to discuss compatibility with your specific application, please contact Microchip Technology directly or consult the detailed datasheet for the DSC6051 series.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess