EN
  • EN
  • DE

KVR16R11D8/4I

Part No KVR16R11D8/4I
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947847-KVR16R11D8/4I
Series *
Ultra Librarian 3D Model Ultra Librarian KVR16R11D8/4I CAD Model

Description

The Kingston KVR16R11D8/4I is a 4GB DDR3 1600MHz ECC Registered DIMM server memory module. Designed for use in servers and high-performance workstations, this module provides stability and reliability thanks to its Error Correcting Code (ECC) and registered design. It enhances the performance of systems that require error detection and correction capabilities.

Applications

  • Servers
  • Workstations
  • Virtualization Environments
  • Data Centers
  • Cloud Computing Platforms

Features

  • 4GB Capacity
  • DDR3 Technology
  • 1600MHz Speed
  • ECC (Error Correcting Code)
  • Registered DIMM
  • 240-Pin DIMM
  • 1.5V Voltage

Benefits

  • Enhanced Server Performance: Increased memory capacity facilitates smoother multitasking and efficient handling of demanding server workloads.
  • Improved System Stability: The ECC function corrects single-bit errors, preventing data corruption and potential system crashes.
  • Increased Reliability: The registered DIMM design reduces electrical load on the memory bus, thus improving signal integrity and overall system stability.
  • Optimized for Server Use: This module is specifically designed to meet the requirements of server and workstation environments, ensuring compatibility and reliability.
  • Reduced Downtime: By correcting errors and increasing overall stability, the ECC feature minimizes the risk of system failures and potential downtime.

Technical Specifications

The KVR16R11D8/4I module is a 240-pin DDR3 DIMM that operates at a voltage of 1.5V. It runs at a frequency of 1600MHz with a CAS latency suited for this speed. The module adheres to JEDEC standards, ensuring both compatibility and reliability within specified systems. Its ECC capability is particularly valuable in server environments, where it detects and corrects memory errors that could otherwise lead to system instability or data loss. The registered design helps stabilize the memory bus by buffering control signals.

Kingston’s KVR16R11D8/4I module is a reliable and cost-effective solution for both expanding existing server memory and building new, high-performance server systems. The ECC and registered features ensure optimal performance and data integrity in demanding computing environments.

You May Also Be Interested in

Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess