EN
  • EN
  • DE

MAX6381XR39D2+T

Part No MAX6381XR39D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 3.90V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 3.9V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1070237-MAX6381XR39D2+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6381XR39D2+T CAD Model

Description

Maxim Integrated MAX6381XR39D2+T Voltage Supervisor IC

The MAX6381XR39D2+T is a precision, low-power, single-channel voltage supervisor IC designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact and efficient device is specifically engineered to monitor power supplies in digital systems, ensuring that the system voltage remains within specified thresholds for reliable operation.

Key Features

  • Voltage Threshold: The device features a factory-set reset threshold voltage of 3.9V, making it suitable for 5V systems or other applications that operate around this voltage level.
  • Low Power Consumption: With its low quiescent current, the MAX6381XR39D2+T is an ideal choice for battery-operated and portable devices where power conservation is crucial.
  • Reset Timeout: It includes a fixed reset timeout delay of 210ms, providing a predictable period for system recovery after a voltage fault condition is detected.
  • Operating Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance in a variety of environments and applications.
  • Package: It comes in a small, 3-pin SC70 package, which is highly space-efficient for compact PCB layouts.

Applications

The MAX6381XR39D2+T is versatile and can be used in a wide array of applications, including:

  • Computers and Servers
  • Consumer Electronics
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Industrial Controllers

Quality and Reliability

Maxim Integrated's commitment to quality means that the MAX6381XR39D2+T is manufactured to the highest standards, ensuring that it delivers consistent and reliable performance. The device's robust design also contributes to its ability to withstand harsh conditions, making it a dependable choice for mission-critical applications.

Conclusion

Overall, the MAX6381XR39D2+T voltage supervisor from Maxim Integrated is a highly efficient solution for monitoring voltage levels in electronic systems. Its precise threshold detection, low power consumption, and small footprint make it an excellent choice for designers looking to enhance system reliability without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2721 $50.8840
100+ $1.0438 $104.3800
150+ $1.0112 $151.6800
205+ $0.9786 $200.6130
265+ $0.9460 $250.6900
355+ $0.8481 $301.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess