EN
  • EN
  • DE

TLV1117LV18DCYR

Part No TLV1117LV18DCYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 1A
Operating Supply Current 100μA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.57V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 032866-TLV1117LV18DCYR
Family Name TLV1117LV
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV1117LV18DCYR CAD Model

Description

TLV1117LV18DCYR - Texas Instruments Voltage Regulator

The TLV1117LV18DCYR is a low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a steady 1.8V output from a wider input voltage range. This regulator is an ideal choice for low-voltage, low-power applications where power efficiency is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is a common requirement for many digital circuits and microcontrollers.
  • Dropout Voltage: The low dropout voltage allows the regulator to operate effectively even when the input voltage is very close to the output voltage, minimizing power loss and improving efficiency.
  • Current Capacity: With an output current capacity of up to 1A, the TLV1117LV18DCYR can power a wide range of devices, from sensors to processors.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under a variety of conditions.
  • Overcurrent Protection: The current limit feature helps to safeguard both the regulator and the downstream components from damage due to excessive current.

Applications

The TLV1117LV18DCYR is versatile and can be used in numerous applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontrollers and digital logic supplies
  • Wireless communication equipment
  • Power management for consumer electronics

Package and Quality

This voltage regulator comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). The TLV1117LV18DCYR is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Conclusion

With its robust feature set and reliable performance, the TLV1117LV18DCYR from Texas Instruments is an excellent choice for designers looking to optimize power management in their electronic projects. Its combination of low dropout voltage, current capacity, and protection features make it a dependable and efficient solution for a wide range of voltage regulation needs.

You May Also Be Interested in

Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1885 $50.8950
650+ $0.1547 $100.5550
1,005+ $0.1499 $150.6495
1,380+ $0.1450 $200.1000
1,785+ $0.1402 $250.2570
2,390+ $0.1257 $300.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,468 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess