EN
  • EN
  • DE

DSC6051JI3B-024.0000T

Part No DSC6051JI3B-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344427-DSC6051JI3B-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6051JI3B-024.0000T CAD Model

Description

Product Overview: DSC6051JI3B-024.0000T

The DSC6051JI3B-024.0000T is a cutting-edge MEMS oscillator from Microchip Technology, a leader in the semiconductor and microcontroller industry. This device is designed to provide a highly stable and precise clock signal for a variety of electronic applications, including but not limited to networking, computing, and telecommunications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.0000 MHz, which is suitable for high-speed digital systems that require a stable time base.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it compatible with many low-power devices and systems.
  • Packaging: The DSC6051JI3B-024.0000T comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs.
  • Temperature Stability: This oscillator maintains high stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this MEMS oscillator helps to reduce the overall power consumption of the systems it is used in.

Applications

The DSC6051JI3B-024.0000T is ideal for applications that require a reliable and stable clock source. It is commonly used in:

  • Portable electronics
  • Internet of Things (IoT) devices
  • Industrial controls
  • Medical monitoring equipment
  • Automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6051JI3B-024.0000T is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

Environmental Compliance

Adhering to environmental standards, the DSC6051JI3B-024.0000T is RoHS compliant, which means it is free from hazardous substances commonly found in electronics. This commitment to environmental sustainability makes it a responsible choice for modern electronic designs.

In summary, the DSC6051JI3B-024.0000T from Microchip Technology is a robust and reliable MEMS oscillator that provides precision timing solutions for a wide range of electronic applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess