EN
  • EN
  • DE

DSC6083HI1A-032K768

Part No DSC6083HI1A-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343628-DSC6083HI1A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6083HI1A-032K768 CAD Model

Description

Microchip Technology's DSC6083HI1A-032K768 MEMS Oscillator

The DSC6083HI1A-032K768 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator produced by Microchip Technology, a renowned leader in the semiconductor space. This high-performance, low-power component is designed to provide precise timing solutions for a wide range of electronic applications, from consumer electronics to industrial systems.

With an operating frequency of 32.768 kHz, the DSC6083HI1A-032K768 is an ideal choice for real-time clock (RTC) applications and other systems where a stable, low-frequency reference signal is critical. The device's compact footprint, housed in a 4-SMD, no lead package, makes it suitable for space-constrained applications, offering designers a significant advantage over traditional quartz crystal oscillators.

Key Features:

  • Frequency: The oscillator operates at a standard low frequency of 32.768 kHz, which is commonly used for clock and timing functions in electronic devices.
  • Stability: It offers excellent frequency stability, ensuring reliable operation over a range of environmental conditions and temperatures.
  • Supply Voltage: The device supports a supply voltage range of 1.71V to 3.63V, providing flexibility in various power supply configurations.
  • Low Power Consumption: Designed for energy efficiency, the DSC6083HI1A-032K768 is optimized for low-power applications, helping to extend battery life in portable devices.
  • Package: The 4-SMD, no lead package allows for easy integration into modern PCB designs, while minimizing the footprint on the board.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.

The DSC6083HI1A-032K768 also benefits from Microchip's proprietary MEMS technology, which ensures robustness and reliability, along with resistance to shock and vibration. This oscillator is an excellent choice for engineers who require a stable timekeeping component that combines small size with high performance and low power consumption.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the DSC6083HI1A-032K768 from Microchip Technology offers a modern, efficient, and reliable solution for your timing requirements.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess