EN
  • EN
  • DE

DSC6083HI1A-745K000T

Part No DSC6083HI1A-745K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTRA LOW POWER LVCMOS / 745 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 745 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343470-DSC6083HI1A-745K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083HI1A-745K000T CAD Model

Description

Microchip Technology's DSC6083HI1A-745K000T: A Compact, High-Performance MEMS Oscillator

Microchip Technology's DSC6083HI1A-745K000T is a leading-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed to meet the needs of modern electronic applications that demand high reliability, superior stability, and compactness. This innovative component is part of the DSC60XX series, which is renowned for its ability to deliver exceptional performance in a variety of environments.

Key Features:

  • Frequency Range: The DSC6083HI1A-745K000T operates at a fixed frequency of 74.5 MHz, providing a precise clock signal that is essential for digital electronics.
  • Supply Voltage: It is designed to operate at a supply voltage of 1.8V, which is ideal for low-power applications and helps in conserving energy in battery-operated devices.
  • Low Power Consumption: This oscillator is engineered for efficiency, with a low current consumption that makes it suitable for portable and handheld devices where power availability is limited.
  • Stability: The device offers excellent frequency stability, ensuring reliable performance even under varying temperature and environmental conditions.
  • Compact Size: With an ultra-small footprint, the DSC6083HI1A-745K000T is housed in a 4-pin 1.6 x 1.2 mm package, making it perfect for space-constrained applications.
  • Output Type: It delivers a CMOS output, which is compatible with most digital integrated circuits, simplifying design integration.

Applications:

The DSC6083HI1A-745K000T is versatile and can be used in a wide array of applications, including:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Industrial and automotive electronics
  • Medical devices

Microchip Technology has designed the DSC6083HI1A-745K000T to be highly resilient and reliable, ensuring that it can withstand the rigors of real-world applications. Its performance and size make it an excellent choice for designers looking to optimize their systems for both functionality and space. For those seeking a high-quality, stable, and energy-efficient timing solution, the DSC6083HI1A-745K000T MEMS oscillator is an outstanding option.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess