EN
  • EN
  • DE

DSC6083JE2A-032K000

Part No DSC6083JE2A-032K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.0000KHZ CMOS SMD / 32 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343358-DSC6083JE2A-032K000
Ultra Librarian 3D Model Ultra Librarian DSC6083JE2A-032K000 CAD Model

Description

Microchip Technology DSC6083JE2A-032K000 MEMS Oscillator

The DSC6083JE2A-032K000 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance oscillator is part of the DSC6000 series, which are known for their ultra-small, low-power, and highly stable output frequency solutions.

With a nominal frequency of 32.000 kHz, the DSC6083JE2A-032K000 is an ideal choice for applications requiring a compact, reliable, and energy-efficient timing solution. Its low power consumption makes it especially suitable for battery-powered devices, where extending the operational lifespan is critical. This oscillator operates at a supply voltage range of 1.71V to 3.63V, providing flexibility for various design requirements.

The DSC6083JE2A-032K000 comes in a compact 4-SMD, no lead package, with a size of 2.5 x 2.0 mm, making it one of the smallest MEMS oscillators available on the market. This small footprint allows for more efficient use of board space in space-constrained applications such as wearables, IoT devices, and portable electronics.

One of the key features of this MEMS oscillator is its excellent stability. It boasts a frequency stability of ±25 ppm, ensuring precise timing for the most demanding applications. The DSC6083JE2A-032K000 is also capable of withstanding harsh environmental conditions, with an operating temperature range of -40°C to +85°C, making it a robust choice for industrial and automotive applications.

Furthermore, the oscillator is designed with an output enable/disable function that allows power saving during idle periods. This feature is particularly useful in prolonging battery life in portable devices. The DSC6083JE2A-032K000 also offers a fast start-up time, which is essential for applications that require quick wake-up from sleep modes.

In summary, the Microchip Technology DSC6083JE2A-032K000 MEMS oscillator is a versatile and reliable solution that meets the needs of modern electronic devices requiring compact size, low power consumption, and high stability. Its robust design and performance characteristics make it an excellent choice for designers looking to enhance their product's performance and efficiency.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess