EN
  • EN
  • DE

DSC6083JE2A-032K768

Part No DSC6083JE2A-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343484-DSC6083JE2A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6083JE2A-032K768 CAD Model

Description

Microchip Technology's DSC6083JE2A-032K768 MEMS Oscillator

Introducing the DSC6083JE2A-032K768, a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer Microchip Technology. This high-stability timing solution is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of performance, reliability, and compactness.

Key Features

  • Frequency Range: The device provides a precise output frequency of 32.768 kHz, which is ideal for real-time clock (RTC) applications and various timing functions in electronic devices.
  • Supply Voltage: Operating at a low supply voltage of 1.71V to 3.63V, this oscillator is optimized for energy-efficient applications, making it suitable for battery-powered devices.
  • Package: Encased in a compact 2.5 mm x 2.0 mm SMD package, the DSC6083JE2A-032K768 is designed for space-constrained applications without compromising performance.
  • Temperature Stability: The oscillator maintains stable performance across a broad temperature range, ensuring reliable operation in diverse environmental conditions.
  • Long-term Reliability: Microchip's MEMS technology is known for its robustness and long-term reliability, which is critical for applications requiring extended product lifecycles.

Applications

The DSC6083JE2A-032K768 is versatile and can be used in a wide array of applications including:

  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Smart Home Systems
  • Industrial Automation
  • Portable Electronics
  • Healthcare and Medical Devices

Advantages

With its low power consumption and high frequency stability, the DSC6083JE2A-032K768 offers significant advantages over traditional quartz crystal oscillators. Its robust MEMS structure provides enhanced shock and vibration resistance, which is crucial for portable and industrial devices. Additionally, the small footprint and surface-mount package enable easier integration into PCB designs, facilitating miniaturization of the final product.

Microchip Technology's commitment to quality ensures that the DSC6083JE2A-032K768 oscillator delivers consistent performance and reliability, making it an excellent choice for designers looking to enhance their systems with a superior timing solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess