EN
  • EN
  • DE

MP1026EF-LF

Part No MP1026EF-LF
Manufacturer Monolithic Power Systems Inc.
Catalog HOT - SALES and EOL Components
Description IC CCFL DRIVER 20-TSSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Tube
Part Status Last Time Buy
Type CCFL Driver
Frequency 60kHz
Supply Voltage (V) 4.5V ~ 14V
Dimming Yes
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOPF-EP
Manufacturer Pack Quantity 75
MSL Level Vendor Undefined
Win Source Part Number 238502-MP1026EF-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP1026EF-LF CAD Model

Description

The Monolithic Power Systems Inc. MP1026EF-LF is a CCFL driver with dimming capability.

  • Frequency: 60kHz
  • Mounting: surface
  • Operating Temperature: -20°C to 85°C
  • Package: 20-TSSOPF-EP
  • Packaging: tube
  • Component Type: integrated circuit (IC)
  • Part Status: last time buy
  • Popularity: low-popularity
  • Supply and Demand: limited
  • Manufacturer Package: 20-TSSOP Exposed Pad
  • Pack Quantity: 75
  • MSL Level: vendor undefined
  • Supply Voltage: 4.5V to 14V

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8570 $59.9900
165+ $0.7034 $116.0610
255+ $0.6815 $173.7825
355+ $0.6595 $234.1225
455+ $0.6376 $290.1080
610+ $0.5717 $348.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess