EN
  • EN
  • DE

DSC6111HI3B-010.0000

Part No DSC6111HI3B-010.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTTA LOW POWET LVCMOS / 10 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 10 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344117-DSC6111HI3B-010.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111HI3B-010.0000 CAD Model

Description

Introducing the DSC6111HI3B-010.0000 from Microchip Technology

The DSC6111HI3B-010.0000 is a premium-grade MEMS oscillator designed and manufactured by the renowned Microchip Technology. This precision timing device is tailored to meet the stringent requirements of modern electronic systems, providing a reliable and stable clocking solution that is both cost-effective and energy-efficient.

Key Features

  • Frequency: The oscillator operates at a standard frequency of 10.0000 MHz, suitable for a variety of applications in telecommunications, consumer electronics, and industrial markets.
  • Supply Voltage: This device supports a supply voltage ranging from 1.71V to 3.63V, offering flexibility for different design requirements and ensuring compatibility with a wide range of other components.
  • Stability: The DSC6111HI3B-010.0000 boasts excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Form Factor: Encased in a compact 4-SMD, no lead package, it is ideal for space-constrained applications without compromising on performance.
  • Output Type: It provides a CMOS output, which is a common requirement for digital circuits, ensuring easy integration into a variety of design architectures.
  • Operating Temperature: This oscillator is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Quality Assurance: As with all Microchip products, the DSC6111HI3B-010.0000 is manufactured to high-quality standards, ensuring reliability and performance consistency.

Applications

The DSC6111HI3B-010.0000 is versatile and can be used in a broad array of applications, including but not limited to:

  • Wireless communication systems
  • Portable and battery-powered devices
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Consumer electronics

With its robust design and precise operation, the DSC6111HI3B-010.0000 from Microchip Technology stands as a top-tier choice for designers seeking a reliable clock source for their electronic projects. Its combination of performance, size, and operational range makes it a versatile component that can be easily integrated into a wide range of products.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess